The TMS27C010A-10JL is a high-performance, 1-Megabit (128K x 8) UV-erasable and electrically programmable read-only memory (EPROM) device designed and manufactured by Texas Instruments. This integrated circuit is well-suited for applications requiring storage and retrieval of firmware, look-up tables, or other permanent and semi-permanent data. With an access time of 100 nanoseconds, the TMS27C010A-10JL offers excellent performance for a wide range of uses.
Key Features:
- Memory Size: 1 Megabit (128K x 8)
- Access Time: 10 ns
- Single 5V Power Supply: Designed for operation at a power supply voltage range of 4.5V to 5.5V.
- Package: The TMS27C010A-10JL comes in a 32-lead, ceramic dual-in-line package (CerDIP), offering robust physical protection and reliable performance.
- Programming: Can be programmed on a byte-by-byte basis or in multiple-byte blocks.
- UV Erasable: The EPROM's data can be erased by exposure to ultraviolet light, allowing the device to be reused after erasing the stored data.
- Temperature Range: Operates within an extended industrial temperature range, making it suitable for demanding environments.
Applications:
The TMS27C010A-10JL is ideal for a variety of applications that require reliable and durable non-volatile memory storage. These applications include:
- Embedded systems
- Microcontroller-based systems
- Boot memory for computers and other digital systems
- Storage for calibration data, device configuration, or firmware in industrial systems
- Telecommunication devices
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the TMS27C010A-10JL is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for the life of the product. With Texas Instruments' reputation in the semiconductor industry, users of the TMS27C010A-10JL can be assured of a product that meets their high expectations for storage solutions.