EN
  • EN
  • DE

DS9106L-PK0+

Part No DS9106L-PK0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO PINK 60MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106L
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348434-DS9106L-PK0+
Ultra Librarian 3D Model Ultra Librarian DS9106L-PK0+ CAD Model

Description

Maxim Integrated DS9106L-PK0+ iButton Device

The DS9106L-PK0+ is a robust, versatile iButton device from Maxim Integrated designed for a multitude of applications that require a durable data carrier with a unique serial number. This product is part of the iButton family, which is known for its compact, durable, and portable form factor, making it an excellent choice for applications where secure and reliable data transfer is critical.

The DS9106L-PK0+ features a unique, factory-lasered and tested 64-bit registration number to ensure absolute traceability. This registration number is a combination of an 8-bit family code, a unique 48-bit serial number, and an 8-bit CRC checker, which is encoded during the manufacturing process and cannot be altered, guaranteeing its uniqueness and reliability.

Encased in a sturdy stainless steel container, the DS9106L-PK0+ can easily withstand harsh environments, including those with extreme temperatures, dust, and moisture. This resilience is what makes the iButton a practical solution for access control, asset tracking, and data logging systems. The device's durability is further enhanced by its ability to be mounted on almost any surface, including metal, which is often a challenging task for RFID solutions.

The DS9106L-PK0+ iButton is designed for easy integration into various systems. It has a simple 1-Wire interface, which allows for seamless communication and power through a single data line. This feature simplifies the hardware needed for interfacing and reduces the overall system complexity and cost.

Whether you're managing a fleet of vehicles, implementing a time and attendance system, or creating a secure access control system, the DS9106L-PK0+ from Maxim Integrated offers a reliable and secure way to store and transfer data. Its robust design and unique identification capabilities make it an indispensable component in a wide range of applications.

For more detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLUE / Connector Ring Mount For iButton?
Lowest to $0.9794
Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CONTACT TOUCH AND HOLD / Connector Holder For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 60MM / Connector Halo For iButton®
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess