EN
  • EN
  • DE

DS9106L-0G0+

Part No DS9106L-0G0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO ORANGE 60MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106L
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348433-DS9106L-0G0+
Ultra Librarian 3D Model Ultra Librarian DS9106L-0G0+ CAD Model

Description

The DS9106L-0G0+ is a state-of-the-art integrated circuit from Maxim Integrated, designed to provide a robust and efficient solution for a wide range of electronic applications. This product is a testament to Maxim Integrated's commitment to delivering high-quality, reliable components that meet the evolving needs of the technology sector.

Key Features

  • Durability: The DS9106L-0G0+ is built to withstand harsh conditions, making it an ideal choice for industrial and automotive applications where reliability is critical.
  • Performance: With advanced technology integration, this product offers exceptional performance, ensuring that devices operate smoothly and efficiently.
  • Compatibility: Designed with versatility in mind, the DS9106L-0G0+ is compatible with a wide range of microcontrollers and processors, facilitating easy integration into existing systems.

Applications

The DS9106L-0G0+ is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices

Product Specifications

Maxim Integrated ensures that the DS9106L-0G0+ meets stringent specifications to guarantee optimal performance:

Parameter Specification
Operating Temperature Range -40°C to +85°C
Package Type Silicon Serial Number
Voltage Supply 2.8V to 5.25V

Quality and Support

Maxim Integrated is dedicated to providing comprehensive support for the DS9106L-0G0+. Customers can access extensive documentation, technical support, and application notes to ensure the successful deployment of the product in their projects.

You May Also Be Interested in

Maxim Integrated
CONTACT TOUCH AND HOLD / Connector Holder For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT W/LED
Need more? Email Us
Maxim Integrated
IBUTTON ADHESIVE PADS
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CABLE 8' BLUE DOT TO RJ11
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess