EN
  • EN
  • DE

DS9093AG+

Part No DS9093AG+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON KEY RING MOUNT GREEN / Connector Ring Mount For iButton?
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Maxim Integrated
Series iButton®
Package Bulk
Product Status Active
Accessory Type Ring Mount
For Use With/Related Products iButton®
Base Product Number DS9093
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 449967-DS9093AG+
Ultra Librarian 3D Model Ultra Librarian DS9093AG+ CAD Model

Description

Maxim Integrated's DS9093AG+ iButton Key Fob

The DS9093AG+ from Maxim Integrated is a robust accessory designed to securely hold an iButton® device. The iButton is a microchip similar to those used in a smart card but housed in a round stainless steel button of 16mm x 5.89mm, which is durable and able to withstand harsh environments. The DS9093AG+ is specifically crafted to provide a convenient and reliable way to attach the iButton to key rings, lanyards, or any loop assembly, ensuring that the data contained within the iButton is always accessible and portable.

This key fob holder is constructed from high-quality, glass-filled nylon, offering increased strength and resilience. Its green color makes it easily identifiable among other keys or fobs. The design of the DS9093AG+ allows for easy insertion and removal of the iButton, while securely retaining it during everyday activities. The snap-in and snap-out mechanism ensures that the iButton is held firmly in place, minimizing the risk of loss or damage.

Maxim Integrated's DS9093AG+ is widely used in various applications where personal or asset identification is required. This includes access control systems, time and attendance tracking, work-in-progress tracking, and maintenance records for industrial machinery. The iButton's unique ability to store data securely makes it an ideal choice for these applications, and the DS9093AG+ enhances its usability by making it portable and easy to manage.

With its robust design and ease of use, the DS9093AG+ key fob is an essential accessory for anyone looking to leverage the power of iButton devices. Whether it's for personal identification, data logging, or asset management, the DS9093AG+ from Maxim Integrated ensures that your iButton is always at hand and ready for use.

For more information about the DS9093AG+ iButton Key Fob, compatibility with other iButton devices, or to make a purchase, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IBUTTON HALO ORANGE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT GREEN / Connector Ring Mount For iButton?
Lowest to $2.7589
Maxim Integrated
IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT W/LED
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CONTACT TOUCH AND HOLD / Connector Holder For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLACK / Connector Ring Mount For iButton?
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7589 $52.4191
45+ $2.2637 $101.8665
69+ $2.1930 $151.3170
95+ $2.1222 $201.6090
122+ $2.0515 $250.2830
164+ $1.8393 $301.6452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess