EN
  • EN
  • DE

RTD2522T

Part No RTD2522T
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFP
Manufacturer Realtek
Win Source Part Number 716032-RTD2522T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTD2522T CAD Model

Description

The RTD2522T is a highly integrated display controller from Realtek, primarily used in LCD monitors and TVs. It combines essential functions like scaling, deinterlacing, and color management to deliver high-quality images. This controller aims to provide a cost-effective solution for display manufacturers while maintaining excellent performance.

Applications

  • LCD Monitors
  • LCD TVs
  • Digital Signage
  • All-in-One PCs
  • Display panels requiring scaling and image processing.

Features

  • Integrated scaler for upscaling and downscaling video signals.
  • Deinterlacing engine to convert interlaced video to progressive scan.
  • Color management features including brightness, contrast, saturation, and hue control.
  • Supports multiple input interfaces such as VGA, HDMI, and DVI.
  • On-Screen Display (OSD) controller for menu navigation.
  • Built-in audio processing capabilities.
  • Supports various panel resolutions up to Full HD (1920x1080).
  • Advanced image enhancement features like dynamic contrast and sharpness control.

Benefits

  • Delivers high-quality images with accurate colors and sharp details.
  • Reduces BOM (Bill of Materials) cost by integrating multiple functions into a single chip.
  • Simplifies display design and manufacturing process.
  • Enables flexible display configurations with multiple input interfaces.
  • Provides user-friendly OSD for easy menu navigation and settings adjustments.
  • Offers excellent value for money in LCD monitor and TV applications.

Additional Details

The RTD2522T typically supports a wide range of video input formats and resolutions. Power consumption is optimized for energy-efficient displays. Firmware is often customizable to meet specific manufacturer requirements. It communicates with the panel via LVDS or other standard display interfaces. The controller is designed to meet the requirements of various display standards and certifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess