Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type D-Type Transparent Latch
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 625ps
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 033570-TPIC6273DW
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPIC6273DW CAD Model

Description

The TPIC6273DW from Texas Instruments is a significant component in the world of power logic devices, providing robust solutions for designers looking to drive heavy loads with serial input control. As an 8-bit shift register, this device is specifically designed to improve the efficiency and functionality of systems requiring the conversion of serial data into parallel output form.

Constructed with an integrated high-voltage, high-current Darlington transistor output array, the TPIC6273DW is capable of delivering an exceptional performance by sinking high loads in a wide range of industrial and consumer applications. This includes, but is not limited to, driving solenoids, relays, DC motors, LED displays, filament lamps, and other high-current or high-voltage loads.

Key Features:

  • High-Voltage Outputs: With an output voltage of 50V, this device can handle a variety of demanding applications.
  • High-Current Handling: Each output pin can sink a current of up to 150mA, with a total device current rating of up to 500mA.
  • Integrated Clamp Diodes: Essential for inductive load applications, these diodes provide protection against voltage spikes.
  • Low Power Consumption: The TPIC6273DW is designed for energy efficiency, making it suitable for power-sensitive designs.
  • Serial Interface: It features a Serial-Input, Parallel-Output (SIPO) interface that simplifies the extension of microcontroller outputs.
  • Edge-Triggered Clocking: Ensures reliable and precise shifting of data into the register.
  • Cascadable Design: Multiple TPIC6273DW devices can be connected in series to extend the number of outputs without increasing the number of control lines.

Available in a 20-pin wide-body SOIC package, the TPIC6273DW offers a compact solution for applications requiring multiple high-voltage, high-current outputs. Its robust design and ease of interfacing make it an excellent choice for developers seeking to create sophisticated control systems with minimal footprint and complexity.

Whether you're designing an automated industrial machine or a dynamic display system, the TPIC6273DW from Texas Instruments provides the reliability and functionality needed to drive your project forward.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
National Semiconductor (TI)
BUS DRIVER, F/FAST SERIES / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
Need more? Email Us
ECAD model for 54F373LMQB
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $0.3774
ECAD model for SN74HC259PWR
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP 16BIT 5V 48-SSOP
Need more? Email Us
ECAD model for 74LCX16373MEA
ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to $0.3552
ECAD model for MC74HCT373AN
Texas Instruments
IC 16BIT D-TYPE LATCH 48SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $8.9864
ECAD model for 74AC16373DL
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ECAD model for 74ABT573ADB,112
NXP / Nexperia
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Need more? Email Us
ECAD model for 74ALVCH16841DGG118
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0910 $56.7280
18+ $5.8182 $104.7276
27+ $5.6364 $152.1828
37+ $5.4546 $201.8202
48+ $5.2728 $253.0944
64+ $4.7273 $302.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,033 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention