EN
  • EN
  • DE

TC9402CPD

Part No TC9402CPD
Manufacturer Microchip Technology
Catalog PMIC - V/F and F/V Converters
Description VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Volt to Frequency and Frequency to Volt
Frequency - Max 100kHz
Full Scale ±100ppm/°C
Linearity ±0.25%
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TC9402
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1265470-TC9402CPD
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9402CPD CAD Model

Description

Product Overview: TC9402CPD from Microchip Technology

The TC9402CPD is a versatile voltage-to-frequency converter designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is engineered to provide reliable and precise conversion of analog voltage signals into proportional frequency outputs. It is an essential component in a wide array of applications including analog-to-digital conversion, long-term integration, frequency-to-voltage conversion, and motor speed control.

Key Features

  • Wide Operating Voltage Range: The TC9402CPD operates effectively across a broad voltage range, making it suitable for diverse applications and ensuring compatibility with various types of system architectures.
  • High Linearity: The device boasts excellent linearity, which is critical for maintaining the integrity of the converted signal and ensuring accurate readings.
  • Low Power Consumption: Designed with power efficiency in mind, the TC9402CPD conserves energy, which is ideal for battery-operated devices and helps to extend the operational lifespan of the product.
  • Flexible Frequency Range: This converter can work within a wide frequency range, providing users with the flexibility to tailor it to specific application requirements.

Applications

  • Analog-to-Digital Conversion
  • Long-term Integration
  • Frequency-to-Voltage Conversion
  • Motor Speed Control
  • Process Control Systems
  • Data Acquisition Systems

The TC9402CPD is housed in a durable package, ensuring long-term reliability even under challenging conditions. It is designed to be easily integrated into existing systems, offering a straightforward solution for designers and engineers looking to implement voltage-to-frequency conversion in their projects.

With its combination of performance, durability, and versatility, the TC9402CPD from Microchip Technology stands out as a top choice for professionals seeking a high-quality voltage-to-frequency converter. Whether for industrial, commercial, or consumer applications, this product delivers the accuracy and efficiency required to meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter | IC V-F/F-V CONVERTER 14-DIP
Lowest to $33.1240
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Microchip Technology
VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $10.0979
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.7547
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Texas Instruments
VFC 4MHz 14-Pin PDIP Tube / IC HIGH FREQ V/F CONV 14 DIP
Lowest to $66.4670

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3085 $56.5425
11+ $9.2788 $102.0668
17+ $8.9888 $152.8096
23+ $8.6988 $200.0724
30+ $8.4089 $252.2670
40+ $7.5390 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess