EN
  • EN
  • DE

TPS65197RUYR

Part No TPS65197RUYR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 28WQFN / Video Shifter IC 28-WQFN (4x4) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter
Applications Video Display
Voltage - Supply 16.5V ~ 45.0V
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (4x4)
Base Product Number TPS65197
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 378493-TPS65197RUYR
Ultra Librarian 3D Model Ultra Librarian TPS65197RUYR CAD Model

Description

Introducing the TPS65197RUYR from Texas Instruments

The TPS65197RUYR is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by the renowned Texas Instruments. This sophisticated component is specifically engineered to cater to the demanding requirements of small-sized electronics, particularly those that necessitate compact and efficient power solutions such as portable devices and wearables.

At the heart of the TPS65197RUYR lies its ability to provide a highly efficient, multi-channel power supply. It features multiple DC/DC converters and LDO regulators which are optimized for performance, delivering stable and reliable power to various subsystems within the electronic device. The PMIC is capable of driving both positive and negative power rails, making it an ideal choice for powering advanced display panels, including those used in e-readers and tablets.

One of the standout features of the TPS65197RUYR is its programmable sequencing and flexible control interface. This allows designers to tailor the power-up and power-down sequences to the specific needs of their application, ensuring smooth operation and extended battery life. The device also includes built-in protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the electronics against various fault conditions.

The TPS65197RUYR is presented in a compact QFN package, which not only saves space on the PCB but also aids in thermal management. The package is designed for easy soldering and integration into various circuit designs, offering a high level of flexibility for engineers.

With its robust feature set and high level of integration, the TPS65197RUYR from Texas Instruments is a prime choice for designers looking to enhance the efficiency and performance of their power-sensitive applications. Its reliability and adaptability make it a go-to component for a wide range of products, ensuring that the end devices meet the highest standards of quality and functionality.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1387 $51.2415
110+ $0.9343 $102.7730
170+ $0.9051 $153.8670
230+ $0.8759 $201.4570
300+ $0.8467 $254.0100
400+ $0.7592 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess