EN
  • EN
  • DE

DS38452-452

Part No DS38452-452
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description DS38452-452
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1348464-DS38452-452
Ultra Librarian 3D Model Ultra Librarian DS38452-452 CAD Model

Description

The DS38452-452 is a state-of-the-art integrated circuit from Maxim Integrated, designed to deliver top-notch performance for a wide array of applications. This versatile chip is engineered to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for both designers and end-users alike.

Key Features

  • High Precision: The DS38452-452 offers exceptional accuracy and stability, making it suitable for applications requiring precise measurements and control.
  • Durability: Built to last, this IC can withstand harsh conditions, ensuring long-term reliability and performance.
  • Energy Efficiency: Maxim Integrated's commitment to sustainability is evident in the DS38452-452's energy-efficient design, reducing power consumption and extending battery life in portable devices.
  • Compact Form Factor: The small footprint of the DS38452-452 allows for integration into space-constrained designs without compromising functionality.
  • Integration: This product offers a high level of integration, reducing the need for additional components and simplifying the design process.

Applications

The DS38452-452 is ideal for use in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Telecommunications
  • Portable Instrumentation

Technical Specifications

The DS38452-452 boasts a robust set of technical specifications that ensure it meets the needs of even the most demanding applications. Key specifications include:

  • Supply Voltage Range: [Insert range]
  • Operating Temperature Range: [Insert range]
  • Output Type: [Insert type]
  • Package Type: [Insert type]
  • Communication Protocol Support: [Insert protocols]

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated datasheets and product documentation.

Ordering Information

To purchase the DS38452-452 or request samples, visit Maxim Integrated's website or contact an authorized distributor. Ensure you have the correct part number to avoid any discrepancies in your order.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess