EN
  • EN
  • DE

SNF14K320E2

Part No SNF14K320E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 336174-SNF14K320E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNF14K320E2 CAD Model

Description

The SNF14K320E2 is a varistor from EPCOS (TDK), designed for overvoltage protection in electronic circuits. It belongs to the SNF series, known for its reliability and effectiveness in suppressing voltage transients. The varistor is designed to protect sensitive electronic components from damage caused by voltage surges, spikes, and other transient events.

Applications:

  • Power supplies (AC/DC and DC/DC)
  • Lighting equipment (LED drivers, ballasts)
  • Industrial automation systems
  • Consumer electronics (TVs, appliances)
  • Telecommunication equipment

Features:

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • Compact size
  • RoHS compliant
  • UL and VDE certifications

Benefits:

  • Protects electronic components from damage due to voltage surges
  • Increases the reliability and lifespan of electronic devices
  • Reduces downtime and maintenance costs
  • Enhances the safety of electronic products
  • Provides cost-effective overvoltage protection

Technical Specifications:

The SNF14K320E2 has a varistor voltage of 320V. The maximum surge current rating depends on the specific pulse waveform and duration, and this information can be found in the product datasheet. The clamping voltage is the voltage at which the varistor starts to conduct significantly during a surge event. The operating temperature range is typically -40°C to +85°C. The body is made of flame-retardant epoxy resin. The lead spacing and dimensions are available in the manufacturer's datasheet. The SNF series is designed to meet various industry safety standards.

The SNF14K320E2 is commonly used in power supplies to protect against line voltage surges, in lighting equipment to prevent damage from switching transients, and in industrial equipment to safeguard sensitive control circuits. Its fast response time and high surge current capability make it an excellent choice for protecting a variety of electronic devices from overvoltage events. The device provides a balance of performance, reliability, and cost-effectiveness, making it a popular choice for overvoltage protection in many applications.

You May Also Be Interested in

Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess