EN
  • EN
  • DE

MAX11606EUA+/V

Part No MAX11606EUA+/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700993-MAX11606EUA+/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11606EUA+/V CAD Model

Description

Maxim Integrated MAX11606EUA+/V Analog-to-Digital Converter

The MAX11606EUA+/V from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a compact solution for a wide range of applications requiring precise digital representation of analog signals. This device is part of Maxim's MAX116xx series, designed to provide excellent accuracy and speed while maintaining power efficiency, making it an ideal choice for portable and battery-powered applications.

Featuring a single-ended input with an external reference voltage, the MAX11606EUA+/V can handle a variety of signal levels with its input range specified by the applied reference voltage. This flexibility allows designers to use the ADC in diverse systems without the need for external signal conditioning components, simplifying the design and reducing the overall bill of materials.

The device operates from a single supply voltage ranging from 2.7V to 3.6V, which aligns with the power requirements of many modern digital systems. Its low power consumption is a key attribute, as it draws only 500µA during operation and a mere 1µA in its shutdown mode, contributing to the extended battery life of the host system.

Communication with the MAX11606EUA+/V is handled through a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, offering straightforward integration with most microcontrollers and digital systems. The ADC's 8-pin µMAX package is space-saving and suitable for compact PCB layouts, which is particularly beneficial for space-constrained applications.

With its built-in track/hold function, the MAX11606EUA+/V captures analog signals at precise moments, ensuring accurate and stable digital conversion even in systems with fluctuating signal conditions. The device's high-speed operation allows for a conversion rate of up to 94.4ksps, which is more than adequate for many real-time data acquisition tasks.

In summary, Maxim Integrated's MAX11606EUA+/V is a versatile and efficient ADC solution that provides reliable performance in a tiny package. Whether it's for industrial control systems, medical devices, or consumer electronics, this ADC can meet the stringent requirements of a multitude of analog-to-digital conversion applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess