EN
  • EN
  • DE

DS34T108GN+

Part No DS34T108GN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC TDM OVER PACKET 484HSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type TDM (Time Division Multiplexing)
Applications Data Transport
Mounting SMD (SMT)
Case / Package 484-HSBGA (23x23)
Win Source Part Number 014793-DS34T108GN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS34T108GN+ CAD Model

Description

The DS34T108GN+ is a state-of-the-art, highly integrated timing solution developed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This device is specifically designed to cater to the demanding requirements of communication networks, data centers, and high-performance computing applications.

Key Features

  • High Precision Timing: The DS34T108GN+ boasts an exceptional level of timing accuracy, which is crucial for synchronization in high-speed networks.
  • Low Jitter Performance: With its low jitter specification, it ensures reliable and consistent data transmission, reducing the likelihood of data corruption.
  • Integrated Crystal Oscillator: The device includes a built-in crystal oscillator, simplifying the design process and saving board space.
  • Flexible Configuration: It offers a variety of programmable options allowing for customization to meet specific application requirements.
  • Robust Package: The DS34T108GN+ comes in a compact, surface-mount package that is designed for robust operation in a wide range of environmental conditions.

Applications

The DS34T108GN+ is suitable for a broad spectrum of applications, including:

  • Networking Equipment (Routers, Switches, Network Interface Cards)
  • Data Center Infrastructure
  • High-Performance Computing Systems
  • Telecommunications Systems
  • Industrial Control Systems

Technical Specifications

The DS34T108GN+ is built with the following specifications:

  • Supply Voltage: Specified for operation from a single power supply.
  • Operating Temperature Range: Guaranteed functionality across a specified temperature range.
  • Package Type: Available in a surface-mount package that is suitable for automated assembly processes.

Ordering Information

To order the DS34T108GN+ or to obtain more information about pricing and availability, please contact Maxim Integrated's sales department or visit their website. Maxim Integrated is committed to providing quality support and documentation to assist with the integration of the DS34T108GN+ into your design.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3135 $77.3135
2+ $74.7015 $149.4030
3+ $69.4777 $208.4331
4+ $66.8657 $267.4628
5+ $64.2538 $321.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess