EN
  • EN
  • DE

DS33R11

Part No DS33R11
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 256BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Type Transceiver
Protocol T1, E1, J1
Duplex Full
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (27x27)
Base Product Number DS33R11
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112804-DS33R11
Ultra Librarian 3D Model Ultra Librarian DS33R11 CAD Model

Description

Maxim Integrated's DS33R11: Robust 10/100 Ethernet Transceiver

Maxim Integrated's DS33R11 is a high-performance, single-chip 10/100 Ethernet transceiver that is designed to meet the rigorous demands of industrial, automotive, and general embedded applications. This compact and energy-efficient transceiver integrates all the necessary physical-layer functions to interface with Ethernet networks, making it an ideal choice for designers looking to streamline their network connectivity solutions.

The DS33R11 offers a flexible interface with support for both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), allowing seamless integration with a wide range of microcontrollers and Ethernet controllers. Its low-power consumption and advanced power management features, including Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL), enable the design of energy-conscious systems that can operate efficiently even in power-sensitive environments.

Robustness is at the core of the DS33R11 design. The transceiver is engineered to withstand harsh operating conditions, featuring electrostatic discharge (ESD) protection exceeding ±6kV. This resilience makes it suitable for deployment in areas prone to electrical noise and other disturbances that could otherwise compromise network reliability.

The DS33R11 also includes advanced diagnostic features to ensure reliable operation and simplify troubleshooting. Cable diagnostics, link status, and network activity are easily monitored, helping to reduce system downtime and maintenance costs. With its integrated voltage regulator, the DS33R11 can operate over a wide supply voltage range, providing additional flexibility for system power design.

Maxim Integrated's commitment to quality is evident in the DS33R11, which is built to meet the stringent specifications required for industrial temperature ranges. This ensures that your network connection remains stable and reliable, even in extreme temperatures ranging from -40°C to +85°C.

In summary, the DS33R11 from Maxim Integrated is a versatile, robust, and energy-efficient Ethernet transceiver that delivers reliable network connectivity for a multitude of applications. Its comprehensive feature set and industrial-grade design make it a top choice for system designers looking to add Ethernet capabilities to their products with minimal hassle and maximum performance.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2855 $67.7130
13+ $9.2608 $120.3904
20+ $8.9709 $179.4180
27+ $8.6810 $234.3870
35+ $8.3922 $293.7270
47+ $7.5237 $353.6139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess