Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS36277
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846194-DS36277TMX
Ultra Librarian 3D Model Ultra Librarian DS36277TMX CAD Model

Description

Introducing the DS36277TMX Multipoint Transceiver from Texas Instruments

The DS36277TMX by Texas Instruments is a versatile and robust multipoint transceiver designed for bidirectional data communication on multipoint bus transmission lines. Engineered for balanced transmission lines, this device is a member of the family of monolithic integrated circuits that are capable of handling high-speed data transfer with ease.

Constructed with the needs of industrial applications in mind, the DS36277TMX is suitable for environments where noise immunity and data integrity are crucial. This transceiver is characterized by its half-duplex communication capability, which allows for controlled data flow in both directions, albeit one direction at a time, making it ideal for networked communication within systems such as factory automation, building control networks, and other demanding applications.

One of the key features of the DS36277TMX is its ability to operate over a wide range of supply voltages, from 4.5V to 5.5V, providing flexibility in various system designs. The device is also equipped with thermal shutdown protection, which ensures it remains operational even in extreme conditions, safeguarding your system against thermal damage.

The DS36277TMX boasts a high driver output capability, which can handle up to 60 mA of current, allowing it to drive long bus lengths in point-to-point or multipoint configurations. Additionally, the receiver inputs are fail-safe, meaning that if the inputs are left open, the receiver output will always be in a high state, thus preventing any data corruption.

For ease of integration, the DS36277TMX comes in an industry-standard SOIC (Small Outline Integrated Circuit) package, making it compatible with a wide range of PCB (Printed Circuit Board) designs and easy to solder even in space-constrained applications.

In summary, the DS36277TMX from Texas Instruments is a reliable and high-performing multipoint transceiver that brings together durability, flexibility, and high-speed performance, making it a top choice for engineers looking to implement robust data communication in their industrial systems.

You May Also Be Interested in

Texas Instruments
IC HIGH SENS LINE REC 14SO / Dual Receiver 14-Pin SOP T/R
Need more? Email Us
ECAD model for SN75207BNSR
Texas Instruments
IC DIFF RECEIVER H-S 8-SOIC / LVDS Receiver 400Mbps 8-Pin SOIC Tube
Lowest to $2.9546
ECAD model for SN65LVDS9637BD
ON Semiconductor
System Basis Chip
Lowest to $7.6740
ECAD model for NCV7471DQ5R2G
Texas Instruments
IC 16-CH HS DIFF RCVR 64-TSSOP
Lowest to $16.1936
ECAD model for SN65LVDT386DGG
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D
Texas Instruments
IC BUS XCVR OCTAL 20-SOIC / Octal Transmitter/Receiver IEEE-488 20-Pin SOIC Tube
Lowest to $4.3081
ECAD model for SN75ALS160DWG4
Exar Corporation
IC TXRX MULTIPROTOCOL 100LQFP / Octal Transmitter/Receiver RS-232/RS-449/RS-530 100-Pin LQFP
Lowest to $10.2259
ECAD model for SP508CF-L
Analog Devices Inc.
+5 V Powered CMOS RS-232 Drivers/Receivers | IC TXRX RS-232 4:5 5V LP 28SOIC
Need more? Email Us
ECAD model for ADM241LJR
Texas Instruments
IC DUAL PERIPHERAL DRVR 8-SOIC / Pref DRVR Dual 5V 725mW 8-Pin SOIC T/R
Lowest to $1.6520
ECAD model for SN75471DR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1546 $51.7104
50+ $2.0182 $100.9100
77+ $1.9500 $150.1500
111+ $1.8137 $201.3207
144+ $1.7455 $251.3520
179+ $1.6773 $300.2367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,780 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention