EN
  • EN
  • DE

DS28E15P+

Part No DS28E15P+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tube
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Authentication, Security
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS28E15
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 586571-DS28E15P+
Ultra Librarian 3D Model Ultra Librarian DS28E15P+ CAD Model

Description

Maxim Integrated DS28E15P+ Secure Authenticator

The Maxim Integrated DS28E15P+ is a highly secure, single-chip authenticator that provides a robust defense against unauthorized usage and piracy. This compact, SHA-256-based secure authenticator incorporates Maxim's patented ChipDNA™ technology, ensuring an unprecedented level of protection for your products.

Featuring a 512-bit user-programmable EEPROM, the DS28E15P+ allows for secure storage of application data, which can be dynamically managed through the device's 1-Wire® interface. This interface facilitates simple and low-cost connectivity, requiring only a single contact for communication and power, making it an ideal solution for accessories and peripheral identity verification.

The DS28E15P+ offers a highly effective solution for safeguarding supply chains and ensuring product authenticity. It is particularly useful in applications such as medical devices, consumer electronics, and industrial equipment, where protection against counterfeiting and unauthorized usage is critical.

Key features of the DS28E15P+ include:

  • Advanced ChipDNA™ anti-tampering technology
  • Secure SHA-256 hashing algorithm
  • 512-bit user-programmable and lockable EEPROM
  • Unique, factory-programmed 64-bit registration number
  • 1-Wire interface for minimalistic communication and power requirements
  • Highly resistant to environmental hazards, with an operating temperature range of -40°C to +85°C
  • Compact 6-pin TSOC package for space-sensitive applications

With its robust security features and easy integration, the DS28E15P+ ensures that only genuine products and accessories provide the intended user experience and performance. By authenticating peripheral devices, it prevents the use of counterfeit components that could potentially harm your brand's reputation and customer trust.

Whether you're looking to protect your intellectual property or ensure the integrity of your products, the Maxim Integrated DS28E15P+ secure authenticator is an indispensable tool in your security arsenal.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8363 $51.0534
43+ $2.3272 $100.0696
67+ $2.2545 $151.0515
92+ $2.1817 $200.7164
119+ $2.1090 $250.9710
159+ $1.8909 $300.6531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess