EN
  • EN
  • DE

DS28E22P+

Part No DS28E22P+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TSOC / Authentication Chip 6-TSOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Tube
Type Authentication Chip
Applications Authentication, Security
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS28E22
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1337813-DS28E22P+
Ultra Librarian 3D Model Ultra Librarian DS28E22P+ CAD Model

Description

Maxim Integrated's DS28E22P+ Secure Authenticator

The DS28E22P+ from Maxim Integrated is a robust secure authenticator that provides a core set of cryptographic tools derived from integrated asymmetric (ECC-P256) and symmetric (SHA-256) security. Designed to ensure the authenticity and integrity of products, this device is ideal for protecting your supply chain, preventing counterfeiting, and ensuring the safety and compliance of end products.

With its built-in 1-Wire interface, the DS28E22P+ allows for simple and cost-effective communication through a single data line, plus ground. This feature enables easy integration into designs where space and pin count are at a premium. The 1-Wire protocol also supports multi-drop configurations, allowing multiple DS28E22P+ devices to be connected on the same bus for efficient use in complex systems.

The device's strong security features are built upon a FIPS 180-compliant SHA-256 cryptographic engine, paired with a unique 64-bit registration number that ensures a globally unique identity. The ECC-P256 public/private key capabilities enable the generation of high-security, single-use authentication signatures, which are vital for protecting intellectual property and securing supply chains against counterfeit products.

Furthermore, the DS28E22P+ offers secure, user-programmable and lockable EEPROM storage, which can be used to store application data, keys, and certificates. This capability is essential for maintaining the confidentiality and integrity of sensitive information throughout the product's lifecycle.

For ease of deployment, Maxim Integrated provides a comprehensive support ecosystem for the DS28E22P+, including evaluation kits, software libraries, and thorough documentation. This support ensures that designers can rapidly implement the DS28E22P+ into their systems with minimal development time and resources.

Whether you're designing medical devices, consumer electronics, or industrial equipment, the DS28E22P+ offers a cost-effective solution for protecting your investments and your customers. Its advanced security features, ease of use, and robust design make it an excellent choice for any application requiring reliable authentication and data protection.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8682 $52.8138
21+ $4.8149 $101.1129
33+ $4.6645 $153.9285
45+ $4.5140 $203.1300
58+ $4.3635 $253.0830
77+ $3.9121 $301.2317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess