EN
  • EN
  • DE

DS28E15G+T

Part No DS28E15G+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 2SFN / Authentication Chip 2-SFN (3.5x6.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Tape & Reel
Type Authentication Chip
Applications Authentication, Security
Mounting Type Surface Mount
Package / Case 2-WDFN
Supplier Device Package 2-SFN (3.5x6.5)
Base Product Number DS28E15
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1337584-DS28E15G+T
Ultra Librarian 3D Model Ultra Librarian DS28E15G+T CAD Model

Description

The DS28E15G+T from Maxim Integrated is a robust secure authenticator that provides an ideal solution for protecting the integrity and authenticity of products. This device integrates a SHA-256 hash-based message authentication code (HMAC) engine, making it a crucial component for systems that require strong security to prevent counterfeiting and ensure secure data exchange.

Key Features

  • Advanced Security: With its SHA-256 cryptographic engine, the DS28E15G+T offers a high level of security for challenge-and-response authentication, ensuring that only authorized devices can access sensitive data.
  • Unique 64-Bit Serial Number: Each device contains a factory-programmed unique serial number, which provides a distinct identity and helps prevent cloning and unauthorized production.
  • Write Protection: The device includes user-programmable EEPROM with multiple write protection modes, allowing users to safeguard their configuration settings and data against unauthorized modifications.
  • Low Power Consumption: Designed for power-sensitive applications, the DS28E15G+T operates with minimal power requirements, making it suitable for battery-powered devices.
  • Small Form Factor: The compactness of the device, available in a TDFN package, allows for easy integration into a wide range of products without significantly impacting the overall design footprint.

Applications

The DS28E15G+T is versatile and can be used across various industries and applications where secure authentication is paramount. Its applications include but are not limited to:

  • Medical devices and equipment
  • Consumer electronics authentication
  • Accessory and peripheral authentication
  • Embedded systems security
  • Industrial automation and hardware authentication

With the Maxim Integrated DS28E15G+T secure authenticator, manufacturers can protect their brand integrity, ensure customer safety, and maintain confidence in their products' performance and authenticity. Its robust security features and ease of integration make it an essential component for any application requiring reliable authentication and protection against counterfeiting.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess