EN
  • EN
  • DE

V320LA40CP

Part No V320LA40CP
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description Radial Lead Varistors | VARISTOR 510V 10KA DISC 20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Maximum AC Volts 320V
Varistor Voltage (Minimum) 462V
Varistor Voltage 510V
Varistor Voltage (Maximum) 558V
Current - Surge 10kA
Energy 345J
Capacitance at Frequency 7000pF at 1MHz
Temperature Range - Operating -55°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Disc 20mm
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1278951-V320LA40CP
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V320LA40CP CAD Model

Description

The V320LA40CP is a Metal Oxide Varistor (MOV) from Littelfuse Inc. This varistor is designed to protect electronic equipment against transient voltage surges, such as those caused by lightning, inductive load switching, and electrostatic discharge (ESD). It provides overvoltage protection by clamping the voltage to a safe level, diverting excess current away from sensitive components. The V320LA40CP is commonly used in power supplies, surge protectors, and telecommunications equipment.

Applications

  • Power Supplies: Used to protect power supply circuits from voltage surges.
  • Surge Protectors: Employed in surge protection devices to protect connected equipment.
  • Telecommunications Equipment: Found in telecommunications equipment to protect against lightning strikes.
  • Industrial Equipment: Used in industrial equipment to protect against voltage transients.
  • Consumer Electronics: Integrated into consumer electronics to protect against voltage surges.

Features

  • High Surge Current Capability: Withstands high current surges during transient events.
  • Fast Response Time: Quickly clamps the voltage to a safe level.
  • Wide Operating Voltage Range: Suitable for various voltage levels.
  • Low Leakage Current: Minimizes current leakage during normal operation.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Effective Overvoltage Protection: Protects electronic equipment from damage caused by voltage surges.
  • Reliable Performance: Designed for long-term operation in demanding environments.
  • Easy Integration: Simple to integrate into electronic circuits.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for overvoltage protection.

Additional Details

The V320LA40CP operates by changing its resistance in response to voltage transients. When the voltage across the varistor exceeds its clamping voltage, the resistance decreases rapidly, diverting the excess current away from the protected circuit. The varistor's specifications include a clamping voltage, surge current rating, and energy rating. These parameters should be considered when selecting a varistor for a specific application. The device is available in a radial leaded package, which simplifies assembly on printed circuit boards. This varistor is widely used in applications where overvoltage protection is critical, such as protecting sensitive electronic components from damage caused by lightning strikes and other voltage transients.

You May Also Be Interested in

Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6138 $58.3110
230+ $0.5037 $115.8510
360+ $0.4879 $175.6440
490+ $0.4722 $231.3780
635+ $0.4565 $289.8775
850+ $0.4093 $347.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess