EN
  • EN
  • DE

DS2711Z+T&R

Part No DS2711Z+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Charger NiCD/NiMH 20mA 16-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Contact Plating Tin
Evaluation Kit Yes
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
Output Current 20 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1139807-DS2711Z+T&R
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2711Z+T&R CAD Model

Description

Maxim Integrated DS2711Z+T&R - NiMH Battery Charger IC

The DS2711Z+T&R from Maxim Integrated is a high-performance, standalone charger IC designed to charge one to four AA or AAA NiMH (Nickel-Metal Hydride) batteries. This integrated circuit is engineered to provide a reliable and efficient charging solution for portable devices where battery health and longevity are crucial. The DS2711Z+T&R is available in a convenient tape and reel package, making it an ideal choice for high-volume production needs.

With its advanced charge algorithm, the DS2711Z+T&R ensures that batteries reach their full capacity without being overcharged, which can significantly extend battery life and performance. The IC employs a negative delta V (-ΔV) charge termination technique, which detects the slight voltage drop that indicates a full charge, thus preventing overcharging and heat generation that could damage the batteries.

Additionally, the DS2711Z+T&R features a precharge function that conditions new or deeply discharged batteries, a fast-charge mode for rapid charging, and a top-off charge to ensure that the battery is fully topped up. The IC also includes a maintenance charge mode that keeps batteries at full charge without overcharging when left in the charger for extended periods.

The thermal management capabilities of the DS2711Z+T&R are noteworthy. It monitors the temperature of the batteries during charging, reducing the charge current if necessary, to prevent overheating. This feature is particularly important for safety and helps to preserve the integrity of the batteries.

For ease of integration, the DS2711Z+T&R requires minimal external components, which simplifies the design and reduces the overall bill of materials. This, combined with its compact form factor, makes it a versatile choice for a wide range of applications, including digital cameras, portable audio players, and other handheld devices.

Overall, the DS2711Z+T&R from Maxim Integrated represents a robust and intelligent charging solution for NiMH batteries, offering designers and manufacturers a reliable component to enhance the performance and longevity of their portable electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess