EN
  • EN
  • DE

DS21Q59L

Part No DS21Q59L
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP / Telecom IC Transceiver 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Transceiver
Interface E1
Number of Circuits 4
Voltage - Supply 3.14V ~ 3.47V
Current - Supply 230mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DS21Q59
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917406-DS21Q59L
Ultra Librarian 3D Model Ultra Librarian DS21Q59L CAD Model

Description

Introducing the DS21Q59L from Maxim Integrated

The DS21Q59L is a state-of-the-art quad-channel digital switch from Maxim Integrated, designed for high-performance data communication systems. This versatile product is engineered to handle the demands of high-speed signal routing with exceptional signal integrity, making it an ideal choice for a wide range of applications including network switches, routers, and data storage systems.

The DS21Q59L boasts an impressive array of features that cater to the needs of modern communication infrastructure. Each of the four channels can operate at speeds of up to 3.125Gbps, providing a total throughput of 12.5Gbps. This high data rate capability ensures that systems utilizing the DS21Q59L can keep pace with the increasing demands for fast data transfer and processing.

One of the key attributes of the DS21Q59L is its low power consumption, which is critical for reducing operational costs and improving energy efficiency in data centers. The device operates with a single +3.3V power supply, minimizing the power requirements without compromising on performance. Additionally, the DS21Q59L features an automatic power-down function that further reduces power usage when the switch is not active.

The DS21Q59L is designed with signal integrity in mind. It incorporates pre-emphasis and equalization techniques to combat signal degradation over long cable runs or through complex interconnects. This ensures that the signal quality is maintained, reducing the likelihood of data errors and improving overall system reliability.

Flexibility is another cornerstone of the DS21Q59L's design. The switch supports hot-swapping, allowing for seamless integration and maintenance without the need to power down the system. Moreover, the DS21Q59L is compatible with various data protocols, providing designers with the versatility to use it in multiple applications without worrying about compatibility issues.

Maxim Integrated has also ensured that the DS21Q59L is easy to implement in system designs. It comes in a compact, surface-mount package that is conducive to space-constrained environments. The device also features a simple, logic-controlled interface that facilitates straightforward integration into existing systems.

In conclusion, the DS21Q59L from Maxim Integrated is a robust, high-speed quad-channel digital switch that offers a blend of performance, power efficiency, and versatility, making it a top choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $200.4983 $200.4983
2+ $179.7570 $359.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess