EN
  • EN
  • DE

PE42540G-Z

Part No PE42540G-Z
Manufacturer pSemi
Catalog RF Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr pSemi
Series UltraCMOS®
Package Tape & Reel
Topology Absorptive
Circuit SP4T
Frequency Range 10Hz ~ 8GHz
Isolation 31dB
Insertion Loss 1.2dB
Test Frequency 8GHz
P1dB 33dBm
IIP3 58dBm
Impedance 50Ohm
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-LGA (5x5)
Base Product Number PE42540
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1316050-PE42540G-Z
Ultra Librarian 3D Model Ultra Librarian PE42540G-Z CAD Model

Description

The pSemi PE42540G-Z is a high-performance RF switch from the UltraCMOS series.

  • Circuit: SP4T
  • Topology: Absorptive
  • Insertion Loss: 1.2dB
  • Isolation: 31dB
  • Test Frequency: 8GHz
  • Frequency Range: 10Hz ~ 8GHz
  • RoHS Compliant: Yes
  • Win Source Part Number: 1316050-PE42540G-Z

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3861 $51.9305
12+ $8.5219 $102.2628
19+ $8.2556 $156.8564
26+ $7.9893 $207.7218
33+ $7.7230 $254.8590
44+ $6.9241 $304.6604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess