EN
  • EN
  • DE

APW7104ABI-TRG

Part No APW7104ABI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Description 1.5MHz, 1A Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817728-APW7104ABI-TRG
Ultra Librarian 3D Model Ultra Librarian APW7104ABI-TRG CAD Model

Description

The APW7104ABI-TRG is a synchronous rectified step-down (buck) converter manufactured by Anpec Electronics. It is designed for applications requiring high efficiency and a compact solution for voltage regulation. This converter is commonly used in portable devices, LCD monitors, and other electronic devices where space and power efficiency are critical.

Applications

  • Portable Devices
  • LCD Monitors
  • Notebook Computers
  • Graphics Cards
  • Point-of-Load Regulation

Features

  • Synchronous Rectification
  • Step-Down (Buck) Converter
  • High Efficiency
  • Adjustable Output Voltage
  • Over-Current Protection

Benefits

  • High Efficiency: Synchronous rectification significantly reduces power losses compared to traditional diode rectification, resulting in higher efficiency.
  • Extended Battery Life: Increased efficiency leads to longer battery life in portable devices.
  • Compact Design: Allows for smaller and more integrated circuit designs.
  • Adjustable Output: Enables flexibility in design by allowing adjustment of the output voltage to meet specific application requirements.
  • Robust Protection: Over-current protection safeguards the converter and connected devices from damage due to excessive current draw.

Additional Details

The APW7104ABI-TRG is typically packaged in a small surface-mount package for easy integration into printed circuit boards. The adjustable output voltage is typically controlled through external resistors. The switching frequency is a key parameter that affects both efficiency and component size; higher frequencies allow for smaller external components but can increase switching losses. The device includes various protection features such as over-voltage protection, under-voltage lockout, and thermal shutdown to ensure reliable operation. The specific electrical characteristics, including input voltage range, output voltage range, switching frequency, and efficiency curves, are provided in the product datasheet.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess