EN
  • EN
  • DE

MAX8629ETI+

Part No MAX8629ETI+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX8629 POWER MANAGEMENT IC FOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 706843-MAX8629ETI+
Ultra Librarian 3D Model Ultra Librarian MAX8629ETI+ CAD Model

Description

Maxim Integrated MAX8629ETI+ High-Efficiency Step-Down Converter

The MAX8629ETI+ from Maxim Integrated is a highly efficient, compact, synchronous step-down DC-DC converter designed to deliver excellent performance for a wide range of applications. With its advanced features and robust design, this power management integrated circuit (PMIC) is ideal for portable devices where energy efficiency and space are critical considerations.

One of the standout features of the MAX8629ETI+ is its ability to provide up to 2A of continuous output current with an input voltage range of 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li+) batteries or other common power supplies. The device operates at a fixed 2MHz switching frequency, which allows for the use of small, low-cost inductors and capacitors, thereby reducing the overall footprint and bill of materials for the end product.

The MAX8629ETI+ incorporates an internal synchronous rectifier, which enhances efficiency by eliminating the need for an external Schottky diode. This feature, combined with a low quiescent current, maximizes battery life in portable applications. The device also offers a high efficiency of up to 96%, ensuring minimal power loss during operation.

For added flexibility, the MAX8629ETI+ includes a programmable soft-start function that prevents inrush current at startup, thereby extending the life of the battery and the power components. Overcurrent protection and thermal shutdown are built-in safety features that protect the device and the system from damage due to abnormal operating conditions.

Designed with a small, 3mm x 3mm, 16-pin thin QFN package, the MAX8629ETI+ is suitable for space-constrained applications such as smartphones, tablets, wireless headsets, and other portable electronics. Its excellent thermal performance and small size make it a popular choice among designers looking to optimize their power management solutions without compromising on performance or efficiency.

Overall, the Maxim Integrated MAX8629ETI+ is a reliable and high-performing step-down converter that offers an optimal balance between efficiency, size, and advanced features, making it a top choice for modern portable electronic designs.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6080 $60.8640
19+ $6.2428 $118.6132
29+ $6.0476 $175.3804
40+ $5.8524 $234.0960
52+ $5.6572 $294.1744
69+ $5.0728 $350.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess