EN
  • EN
  • DE

DS21348G

Part No DS21348G
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description 3.3V E1/T1/J1 Line Interface | IC LIU T1/E1/J1 3.3V 49-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-LFBGA, CSPBGA
Supplier Device Package 49-CSBGA (7x7)
Family Part Number DS21348
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 086231-DS21348G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21348G CAD Model

Description

The DS21348G from Maxim Integrated is a comprehensive solution designed for telecommunication applications that require reliable T1/E1/J1 transceivers. This integrated circuit is part of Maxim's high-performance line of transceiver products, which are engineered to provide seamless interface capabilities for T1, E1, and J1 lines.

Key Features

  • Multi-Standard Support: The DS21348G supports T1, E1, and J1 standards, making it a versatile component for various telecommunication systems.
  • Integrated Line Interface: It comes with a built-in line interface unit, which reduces the need for external components and simplifies design.
  • Crystal-Less Jitter Attenuator: The device includes a jitter attenuator that does not require an external crystal, which helps to maintain signal integrity and reduces system complexity.
  • Programmable Features: Users can program several features such as pulse shapes, transmit levels, and receive equalization, allowing customization for specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21348G operates with low power consumption, making it suitable for power-sensitive applications.
  • Robust Framing Options: It offers a wide range of framing options including D4, ESF, B8ZS, HDB3, and AMI, to ensure compatibility with existing telecommunications infrastructure.

Applications

The DS21348G is ideal for a variety of applications within the telecom industry, including:

  • Digital loop carrier systems
  • PBX systems
  • Channel banks
  • T1/E1/J1 network equipment
  • Wireless base station connectivity

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS21348G is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in the demanding environments of telecommunications networks.

With its comprehensive feature set and reliable performance, the DS21348G stands out as a top choice for designers and engineers looking to implement T1/E1/J1 interfaces in their communication systems.

You May Also Be Interested in

Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess