EN
  • EN
  • DE

TC1411NEOA

Part No TC1411NEOA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1A HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038582-TC1411NEOA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1411NEOA CAD Model

Description

The TC1411NEOA is a high-performance, 1A output current, non-inverting MOSFET driver from Microchip Technology. This driver is specifically designed to quickly switch a power MOSFET and IGBT on and off in a variety of applications. The TC1411NEOA is part of a family of drivers that deliver high peak current with low shoot-through, making it an ideal choice for driving capacitive loads with minimal cross-conduction.

Key Features

  • High-Speed Operation: The TC1411NEOA can switch at speeds up to 1.2A peak output current, which is suitable for fast-switching applications.
  • Wide Input Supply Voltage Range: It operates over a broad input voltage range from 4.5V to 18V, accommodating a variety of control logic levels and providing flexibility in system design.
  • Low Shoot-Through Current: Designed to minimize cross-conduction, the driver features matched rise and fall times, which helps in reducing shoot-through current.
  • High Peak Output Current: Capable of delivering 1A of output current, it can drive larger MOSFETs and IGBTs, making it suitable for high-power applications.
  • Thermal Protection: The TC1411NEOA includes built-in thermal protection that shuts down the driver to prevent damage from overheating.
  • Latch-Up Protected: It is resistant to latch-up, ensuring reliable operation under adverse conditions.

Applications

The versatility of the TC1411NEOA makes it an excellent choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Power Inverters
  • Class D Switching Amplifiers

With its robust design and high-speed performance, the TC1411NEOA MOSFET driver from Microchip Technology is a reliable and efficient solution for your power management and conversion needs. Whether you're designing power supplies or motor control systems, this driver offers the quality and performance that engineers have come to expect from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5983 $51.9660
47+ $2.1319 $100.1993
73+ $2.0653 $150.7669
101+ $1.9987 $201.8687
130+ $1.9321 $251.1730
174+ $1.7322 $301.4028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess