EN
  • EN
  • DE

93C86C-I/P

Part No 93C86C-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) Microwire 3 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93C86
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C86CIP
Standard Package 60
Win Source Part Number 1320864-93C86C-I/P
Ultra Librarian 3D Model Ultra Librarian 93C86C-I/P CAD Model

Description

Microchip Technology's 93C86C-I/P EEPROM

The 93C86C-I/P is a robust, high-quality electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. It is designed to provide a reliable storage solution for a wide range of applications that require non-volatile memory. The 93C86C-I/P is part of Microchip's extensive EEPROM product line, which is renowned for its high endurance, low power consumption, and stable operation over a broad range of environmental conditions.

This particular EEPROM model offers a storage capacity of 16Kbits, organized as 2048 words of 8 bits each when using the ORG pin at logic low, or 1024 words of 16 bits each when ORG is at logic high. This flexibility allows designers to tailor the memory organization according to specific application requirements, making it an adaptable solution for various data storage needs.

The 93C86C-I/P operates within a voltage range of 4.5V to 5.5V, which is suitable for many traditional 5V systems. Its operational temperature range spans from -40°C to +125°C, ensuring reliable performance in harsh environments. The device is also known for its fast write cycle times, with a typical write cycle of 5ms, enabling efficient data handling and swift updates to stored information.

One of the key features of the 93C86C-I/P is its self-timed write cycle, which includes an automatic erase-before-write capability. This feature simplifies the write operation and ensures data integrity by eliminating the need for complex programming algorithms. Additionally, the device supports a serial interface for communication, which minimizes the number of pins required and simplifies PCB layout.

Microchip's 93C86C-I/P is packaged in a standard 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into various circuit designs. This package is known for its durability and ease of handling during the manufacturing process.

In summary, the 93C86C-I/P EEPROM by Microchip Technology is a versatile and reliable memory solution that is well-suited for applications requiring long-term data retention, efficient power management, and stable operation under diverse conditions. Its user-friendly features and flexible memory organization make it an excellent choice for designers looking to incorporate non-volatile memory into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess