Products specifications Report Issue?

Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1501295-11LC080T-I/TT
Ultra Librarian 3D Model Ultra Librarian 11LC080T-I/TT CAD Model

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Need more? Email Us
ECAD model for CAT34RC02VP2I-TE13
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
ON Semiconductor
IC EEPROM 1KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25010MUW3VTBG
Rohm Semiconductor
IC EEPROM 8KBIT I2C VSON008X2030
Need more? Email Us
ECAD model for BR24G08NUX-3ATTR
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Macronix
IC FLASH 2MBIT SPI/QUAD 8USON
Lowest to $1.0861
ECAD model for MX25U2035FZUI
Renesas Electronics America
EEPROM, 32KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24256ASAS0A#S0
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention