Products specifications Report Issue?

Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1501235-24AA256UID-I/P
Ultra Librarian 3D Model Ultra Librarian 24AA256UID-I/P CAD Model

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for 71V016SA10PHGI
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Need more? Email Us
ECAD model for CAT34RC02VP2I-TE13

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9117 $58.6755
35+ $3.2096 $112.3360
55+ $3.1093 $171.0115
75+ $3.0090 $225.6750
97+ $2.9088 $282.1536
129+ $2.6078 $336.4062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention