EN
  • EN
  • DE

DS1922L-F5

Part No DS1922L-F5
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON TEMP LOGGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 512B
Win Source Part Number 037344-DS1922L-F5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1922L-F5 CAD Model

Description

Maxim Integrated DS1922L-F5 iButton Temperature Logger

The Maxim Integrated DS1922L-F5 is a highly reliable and robust iButton temperature logger designed for a wide range of temperature monitoring applications. This compact device is encapsulated in a durable stainless steel can, known as an F5 MicroCan, which provides a protective shell that is both water-resistant and able to withstand harsh environmental conditions, making it suitable for use in both indoor and outdoor settings.

The DS1922L-F5 is part of the iButton family, which is a series of microchip devices that communicate with host systems via a simple 1-Wire interface. This allows for easy integration with a variety of systems and ensures that the temperature data can be read and recorded with minimal setup. The device is capable of measuring temperatures ranging from -40°C to +85°C with an accuracy of ±0.5°C, making it an ideal choice for precise temperature monitoring tasks.

One of the key features of the DS1922L-F5 is its ability to store up to 8,192 temperature readings in its non-volatile memory. This large storage capacity, combined with user-programmable sampling rates, allows the device to record temperature data over extended periods without the need for frequent data retrieval. Users can configure the logging resolution to be either 8-bit or 11-bit, depending on the precision required for their specific application.

The device is powered by a built-in battery with a long lifespan, which ensures continuous operation and data logging even in the absence of external power. The DS1922L-F5 also includes a real-time clock (RTC) that timestamps each temperature reading, providing a detailed and accurate temperature history for analysis.

Programming and data retrieval from the DS1922L-F5 are made simple with the use of Maxim Integrated's 1-Wire software tools, which support a variety of host devices. The iButton design also allows for easy attachment to objects or locations being monitored, with accessories available for mounting the logger in a fixed position if required.

In summary, the DS1922L-F5 iButton temperature logger from Maxim Integrated is a highly versatile and dependable solution for anyone needing to track temperature with precision and ease.

You May Also Be Interested in

Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $29.2206
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F3 MicroCan
Lowest to $60.9124
Maxim Integrated
Lowest to $56.7538
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 32KBit F5
Lowest to $52.1367
Maxim Integrated
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 1KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 4KBit F5 / 4Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $55.0632

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess