EN
  • EN
  • DE

DS1961S-F5#

Part No DS1961S-F5#
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 1KBit F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type EEPROM
Memory Size 128B
Win Source Part Number 080694-DS1961S-F5#
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1961S-F5# CAD Model

Description

Maxim Integrated DS1961S-F5# Secure Memory iButton

The Maxim Integrated DS1961S-F5# is a robust, secure memory iButton designed to provide a tamper-proof data storage solution with advanced cryptographic features. This device is part of Maxim's renowned iButton family, which offers high durability and ease-of-use in a variety of data logging, access control, and asset tracking applications. The DS1961S-F5# integrates 1024 bits of EEPROM memory with a unique, factory-lasered and tested 64-bit registration number that ensures absolute traceability because no two parts are alike.

One of the standout features of the DS1961S-F5# is its implementation of the challenge-and-response authentication protocol based on a secure hash algorithm (SHA-1). This cryptographic process ensures that the data integrity and the authenticity of the iButton can be verified at any time, making it an ideal choice for sensitive applications where security is paramount.

The DS1961S-F5# also includes a write cycle counter for each memory page, which can be used to verify the freshness of the data and to prevent replay attacks. The memory is partitioned into 256-bit pages, each with its own 32-bit write cycle counter and 160-bit secret. This design allows for the creation of data records that can be effectively sealed, preventing unauthorized alterations. Additionally, the device supports the creation of up to three secret keys, enabling multiple levels of access control and further enhancing security.

Constructed to withstand harsh environments, the DS1961S-F5# is encased in a durable stainless-steel can, which provides not only physical protection but also ensures a degree of water resistance, making it suitable for use in wet or corrosive environments. The iButton form factor allows for easy attachment to items or carriers and enables touch communication when placed into a reader, simplifying the interface and eliminating the need for wires or connectors.

Overall, the Maxim Integrated DS1961S-F5# is a powerful, secure, and versatile choice for applications that require reliable data storage and stringent security measures. Its combination of unique identification, cryptographic security, and environmental resilience makes it a top choice for businesses and organizations looking to safeguard their critical data.

You May Also Be Interested in

Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F5 / 16 Kbit Add-Only iButton 2-Pin F5 MicroCan
Lowest to $16.0949
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
Lowest to $4.3151
Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
Maxim Integrated
IBUTTON EEPROM 256KBIT F3
Lowest to $58.6532
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess