EN
  • EN
  • DE

DS1977-F5

Part No DS1977-F5
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 32KBit F5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type EEPROM
Memory Size 32KB
Win Source Part Number 203371-DS1977-F5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1977-F5 CAD Model

Description

The DS1977-F5 from Maxim Integrated is a robust iButton® memory device that provides an efficient and durable solution for data storage and transfer in a variety of applications. Encased in a durable stainless steel can, the DS1977-F5 is designed to withstand harsh environments, making it an ideal choice for use in fields such as access control, asset tracking, and data logging.

Key Features

  • High-Capacity Memory: The device comes with 32KB of EEPROM memory, which allows for the storage of a substantial amount of data, including sensitive information that requires secure storage.
  • Durable Construction: Encased in a rugged stainless steel can, the DS1977-F5 is water-resistant, highly durable, and capable of withstanding physical stress, making it suitable for tough industrial environments.
  • Secure Access: It features password protection to ensure that stored data is kept secure. Users can set up read and write passwords to restrict access to the device's contents.
  • Easy to Use: As part of the iButton family, the DS1977-F5 utilizes a 1-Wire® interface for simple communication with host devices. This allows for easy integration into existing systems with minimal hardware requirements.
  • Multi-Purpose: The versatile nature of the DS1977-F5 makes it suitable for a wide range of applications including but not limited to, personal identification, access control systems, and data logging tasks.

Applications

  • Access Control Systems
  • Asset Management
  • Work-in-Progress Tracking
  • Data Logging
  • Electronic Wallets

The Maxim Integrated DS1977-F5 iButton is a powerful and reliable choice for professionals seeking a high-capacity, secure, and durable data storage solution. With its robust design and password-protection capabilities, this memory device is engineered to meet the demands of a wide array of applications, ensuring data integrity and security in even the most challenging environments.

You May Also Be Interested in

TE Connectivity
CONN RCPT HD 135POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 30POS PCB
Need more? Email Us
HARTING
CONN PLUG BLADE PWR 4POS EDGE MT
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
TE Connectivity
CONN HEADER HD 72POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER HD 90POS PCB
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
Amphenol
CONN RCPT 60POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1367 $52.1367
3+ $42.7789 $128.3367
4+ $41.4420 $165.7680
5+ $40.1052 $200.5260
7+ $38.7684 $271.3788
9+ $34.7578 $312.8202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess