EN
  • EN
  • DE

DS1843D+TRL

Part No DS1843D+TRL
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC SAMPL/HOLD 1 CIRCUIT 8UDFN / Sample and Hold Amplifier 1 Circuit 8-μDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Amplifier Type Sample and Hold
Number of Circuits 1
Voltage - Input Offset 3.6 mV
Current - Supply 9mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-µDFN (2x2)
Base Product Number DS1843
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112074-DS1843D+TRL
Ultra Librarian 3D Model Ultra Librarian DS1843D+TRL CAD Model

Description

The DS1843D+TRL from Maxim Integrated is a versatile, multi-functional integrated circuit designed for various applications that require monitoring and control of power supply and temperature parameters. This compact and efficient device is a testament to Maxim Integrated's commitment to providing innovative solutions for complex electronic systems.

Key Features

  • Nonvolatile Memory: The DS1843D+TRL comes equipped with EEPROM memory, allowing for the storage of critical data that must be preserved during power loss. This feature is essential for maintaining system configurations and calibrations.
  • Integrated Monitoring: With built-in temperature and voltage monitoring capabilities, this device ensures that systems operate within their specified ranges, enhancing reliability and performance.
  • Programmable Watchdog Timer: The inclusion of a programmable watchdog timer provides an additional layer of system security by detecting and responding to system malfunctions.
  • Power Supply Control: This IC includes power supply control functions, which are critical for managing system power requirements efficiently and effectively.

Applications

The DS1843D+TRL is ideal for a wide range of applications, including:

  • Telecommunications systems
  • Networking equipment
  • Industrial control systems
  • Computer systems
  • Portable/battery-powered devices

Package and Availability

The device is offered in a compact, surface-mountable package, making it suitable for space-constrained applications. The DS1843D+TRL is also available in tape and reel (TRL) format, which facilitates automated assembly processes, thereby reducing manufacturing time and costs.

Quality and Reliability

Maxim Integrated ensures that the DS1843D+TRL meets the highest standards of quality and reliability. This product is designed to withstand harsh environments and is subjected to rigorous testing to guarantee performance under extreme conditions.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating the DS1843D+TRL into their designs seamlessly.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0433 $52.1650
120+ $0.8561 $102.7320
185+ $0.8293 $153.4205
250+ $0.8026 $200.6500
325+ $0.7758 $252.1350
435+ $0.6956 $302.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess