EN
  • EN
  • DE

ERJXGNJ470U

Part No ERJXGNJ470U
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Thick Film Chip Resistor, 47 ½, 5 %, 0.031 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 31 mW
Resistance 47 Ω
RoHS Compliant
Win Source Part Number 1057738-ERJXGNJ470U
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJXGNJ470U CAD Model

Description

The ERJXGNJ470U is a thick film chip resistor manufactured by Panasonic. It is designed for general-purpose applications in electronic circuits, providing a precise 47Ω resistance value. This resistor is commonly used for current limiting, voltage division, and pull-up/pull-down resistor configurations.

Applications:

  • Consumer Electronics: Found in devices such as smartphones, tablets, and home appliances for circuit stabilization and signal conditioning.
  • Industrial Automation: Used in control systems, sensors, and instrumentation equipment for precise resistance requirements.
  • Power Supplies: Integrated into power supply circuits for current sensing, voltage regulation, and filtering.
  • Automotive Electronics: Employed in automotive control modules for sensor interfaces and signal processing.
  • Telecommunications: Utilized in network equipment and communication systems for impedance matching and signal attenuation.

Features:

  • Thick Film Construction: Provides a stable and reliable resistance value.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards (PCBs), reducing manufacturing costs.
  • Compact Size: Space-saving design for high-density mounting on PCBs.
  • High Reliability: Ensures consistent performance under a wide range of operating conditions.
  • RoHS Compliant: Manufactured without hazardous substances, meeting environmental regulations.

Benefits:

  • Accurate Resistance Value: Provides a precise 47Ω resistance for optimal circuit performance.
  • Stable Performance: Maintains stable resistance over temperature variations and long-term operation.
  • Easy Assembly: Compatible with automated pick-and-place equipment for efficient and high-volume manufacturing.
  • Space Efficient: Small form factor allows for compact circuit designs, reducing the overall size of electronic products.
  • Environmentally Friendly: Complies with RoHS standards, reducing the environmental impact of electronic products.

The Panasonic ERJXGNJ470U resistor offers a reliable and cost-effective solution for a wide range of electronic applications requiring a 47Ω resistance. Its robust construction, precise performance, and environmental compliance make it a suitable choice for modern electronic designs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.5965

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess