EN
  • EN
  • DE

CY54FCT244ATDMB

Part No CY54FCT244ATDMB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CY54FCT244T OCTAL BUFFERS AND LI / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54FCT244
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916308-CY54FCT244ATDMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT244ATDMB CAD Model

Description

The CY54FCT244ATDMB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor design and production. This particular product is part of the CY54FCT series, known for its robustness and reliability, and is widely used in a variety of electronic applications.

Key Features

  • Octal Buffer/Line Driver: The CY54FCT244ATDMB features eight non-inverting buffer/line drivers with 3-state outputs, which makes it ideal for driving bus lines or buffering memory address registers.
  • Technology: It utilizes advanced CMOS technology to achieve high-speed operation. This technology also allows for reduced power consumption compared to traditional bipolar integrated circuits.
  • Logic Level Translation: Its ability to operate at different logic voltage levels makes it suitable for mixed-voltage applications, providing the necessary interface for translating between different logic levels.
  • Drive Capability: The device is capable of driving heavily loaded outputs with a 24mA balanced drive at both high and low logic levels, ensuring signal integrity across long distances and through capacitive loads.
  • Package: The CY54FCT244ATDMB comes in a 20-pin SSOP (Shrink Small Outline Package) which is known for its small footprint and suitability for space-constrained applications.

Applications

Due to its versatile nature, the CY54FCT244ATDMB is used in a wide range of applications. It is particularly useful in:

  • Data communication systems
  • Memory address driving
  • Bus interface or bus extension purposes
  • Input/output port expansion
  • Signal buffering in high-performance systems

Performance and Quality

With Texas Instruments' commitment to quality, the CY54FCT244ATDMB is designed to meet the stringent requirements of the modern electronic industry. It operates over the industrial temperature range and is characterized for operation from -40°C to 85°C, ensuring reliability in harsh environments. The device also complies with JEDEC standard no. 7A requirements, confirming its compatibility and interoperability with other standard logic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess