EN
  • EN
  • DE

SN74LV05APWR

Part No SN74LV05APWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX INVERT W/OD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low -, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 030211-SN74LV05APWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV05APWR CAD Model

Description

Product Description - SN74LV05APWR

SN74LV05APWR Hex Inverter from Texas Instruments

Overview

The SN74LV05APWR from Texas Instruments is a high-performance, six-channel inverter device that leverages the advantages of low-voltage CMOS technology. This versatile chip is specifically designed for 2-V to 5.5-V VCC operation, making it an ideal solution for a wide range of applications, from portable electronics to fixed logic circuits in modern industrial systems. With its tiny TSSOP (Thin Shrink Small-Outline Package) design and 14 pins, the SN74LV05APWR is engineered for space-conscious projects requiring high-density integration.

Key Features

  • Low-Power Consumption: It operates on a very low power scale, preserving battery life in portable devices.
  • Broad Voltage Range: The device supports a 2-V to 5.5-V VCC operation, accommodating diverse power requirements.
  • Sophisticated Design: Packaged in a slim 14-pin TSSOP, its compact form factor is ideal for streamlined and high-density circuit designs.
  • Output Drive Capability: The SN74LV05APWR features a robust drive capability, enabling it to handle moderate loads while maintaining signal integrity.
  • Flexible Use: The hex inverter can be used in a variety of logic functions and is particularly well-suited for implementing buffer, converter, and control circuits.

Applications

The versatility of the SN74LV05APWR allows it to be utilized across a spectrum of technology sectors. Common applications include:

  • Consumer Electronics: Ideal for use in smartphones, tablets, and other portable devices.
  • Computing: Used in desktops, laptops, and servers for logic processing tasks.
  • Networking: Assists in data transmission and signal conversion within communication infrastructure.
  • Industrial Control: Provides reliable logic solutions for automation systems, robotics, and process control equipment.

Manufacturer Part Number

Mfr Part #: SN74LV05APWR

Offered by Texas Instruments, a global semiconductor company that designs and manufactures a wide range of integrated circuits and semiconductor devices which set the standard for innovation in electronics.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2817 $50.7060
435+ $0.2311 $100.5285
670+ $0.2239 $150.0130
925+ $0.2167 $200.4475
1,195+ $0.2095 $250.3525
1,600+ $0.1878 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess