EN
  • EN
  • DE

DS1233D-5

Part No DS1233D-5
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3 / Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series EconoReset
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.625V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number DS1233D
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586069-DS1233D-5
Ultra Librarian 3D Model Ultra Librarian DS1233D-5 CAD Model

Description

Maxim Integrated DS1233D-5 Power Monitor Chip

The DS1233D-5 is a robust power monitoring integrated circuit (IC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device provides an efficient solution for system power supply monitoring, ensuring reliable operation of electronic equipment by detecting and responding to power supply issues.

At the heart of the DS1233D-5 is its ability to monitor the power supply voltage and maintain system integrity. It features a precision voltage monitor that keeps a watchful eye on the supply voltage of 5V-powered systems. When the voltage falls below the preset threshold of typically 4.625 volts, the DS1233D-5 reacts by asserting a reset signal. This reset signal is maintained for approximately 150 milliseconds after the supply voltage rises above the reset threshold, ensuring the system has stabilized before normal operation resumes.

One of the key advantages of the DS1233D-5 is its ease of integration into a wide range of applications. Its small size and minimal external component requirements make it an ideal choice for compact and complex systems. The device comes in a TO-92 package, which is widely used and easy to handle in various assembly processes.

Additionally, the DS1233D-5 offers an open-drain output, providing flexibility in interfacing with microprocessors or other logic systems. This feature allows multiple DS1233D-5 devices to be connected in parallel, creating a wired-AND configuration for systems that require monitoring of multiple power supplies.

Reliability is a cornerstone of Maxim Integrated's design philosophy, and the DS1233D-5 is no exception. It is designed to operate over a wide temperature range, ensuring stability and performance across diverse environmental conditions. Whether used in industrial control systems, computers, or portable devices, the DS1233D-5 provides a safeguard against power supply anomalies, contributing to the overall robustness and longevity of the system it protects.

For designers looking for a dependable power monitoring solution, the DS1233D-5 from Maxim Integrated offers a blend of performance, simplicity, and reliability that is hard to match.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess