Products specifications

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCH01
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 12V
Current - Output (Maximum) 83mA
Power (Watts) 1W
Voltage - Isolation 3kV (3000V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 74%
Mounting Style Through Hole
Package 7-SIP Module, 4 Leads
Dimension 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Win Source Part Number 772525-DCH010512SN7
Popularity Medium
Supply and Demand Status Limited
Family Name DCH010512SN7
Introduction Date January 06, 2006
ECCN EAR99
Country of Origin Mexico, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DCH010512SN7 CAD Model

Description

The DCH010512SN7 is a highly reliable, compact DC-DC converter module manufactured by Texas Instruments. This advanced power solution is designed to meet the stringent requirements of a wide range of electronic applications, providing stable and efficient voltage conversion in a miniaturized package.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 4.5V to 5.5V, making it suitable for 5V supply systems.
  • Output Voltage: This model provides a 12V output, which is essential for systems that require a regulated 12V rail.
  • High Efficiency: With an efficiency rate that can reach up to 85%, the DCH010512SN7 ensures minimal power loss during the voltage conversion process.
  • Isolation: The converter offers 1kVDC isolation, providing protection against high voltage spikes and enhancing system reliability.
  • Compact Size: Its small footprint makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Industry Standards: The module complies with industry standards, ensuring compatibility and ease of integration into various designs.

Applications

The DCH010512SN7 is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Data communication equipment
  • Telecommunication devices
  • Mixed-signal applications (combining analog and digital circuits)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the DCH010512SN7 is no exception. It undergoes rigorous testing to ensure it meets high-quality standards, offering dependable performance and longevity. This product's reliability makes it a preferred choice for engineers and designers looking for a DC-DC converter that they can trust to perform consistently over time.

Part Number: DCH010512SN7

Manufacturer: Texas Instruments

You May Also Be Interested in

Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 10W / Module DC-DC 48VIN 1-OUT 3.3V 2.4A 10W 5-Pin
Need more? Email Us
ECAD model for CXA10-48S3V3-SJ
Murata Power Solutions Inc.
DC/DC TH 15W 24-5/3.3V DUAL XWR / Module DC-DC 24VIN 2-OUT 5V/3.3V 2.65A/3A 15W 9-Pin Case C-34
Need more? Email Us
ECAD model for DWR-5/2.65-3.3/3-D24-C
Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to $36.8836
ECAD model for DCV010505P-U/700
Bel Power Solutions
DC/DC CONVERTER 0.7-5.5V / Module DC-DC 1-OUT 0.7V to 5.5V 10A 11-Pin SIP Module
Need more? Email Us
ECAD model for DP8110G-T100
Texas Instruments
IC REG ISOLATED +/-15V 33MA 7SOP / Module DC-DC 15VIN 2-OUT 15V/-15V 0.033A/0.03A 0.97W 7-Pin SOP T/R
Need more? Email Us
ECAD model for DCP011515DBP-U/700
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-25MA SIP / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR105C
Texas Instruments
CONV DC-DC MINI 1W 3KVDC ISOL / Module DC-DC 5VIN 1-OUT 12V 0.083A 1W 4-Pin SIP Module Tray
Lowest to $26.8821
ECAD model for DCH010512SN7
Bel Power Solutions
DC/DC CONVERTER 3.3V 1.8V 60W / Module DC-DC 48VIN 2-OUT 3.3V/1.8V 15A 60W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HLD15ZEB-N
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 99W / Isolated Module DC DC Converter 1 Output 3.3V 30A 18V - 75V Input
Need more? Email Us
ECAD model for UWE-3.3/30-Q48N-C

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8821 $53.7642
5+ $22.0571 $110.2855
8+ $21.3678 $170.9424
10+ $20.6785 $206.7850
13+ $19.9892 $259.8596
17+ $17.9214 $304.6638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 739 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention