EN
  • EN
  • DE
  • IT

DS1086LU-527+

Part No DS1086LU-527+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 3.3V 8UMAX  /  Spread Spectrum Clock Generator IC 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Series EconOscillator™
Package Tube
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1086L
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS1086LU-527+,MAXMAXDS1086LU-527+,175-DS1086LU-527+
Standard Package 50
Win Source Part Number 1204065-DS1086LU-527+
Ultra Librarian 3D Model Ultra Librarian DS1086LU-527+ CAD Model

Description

Introducing the DS1086LU-527+ from Maxim Integrated

The DS1086LU-527+ is a versatile and high-performance spread-spectrum EconOscillator™ that offers a unique solution for driving microprocessors, DSPs, and other digital devices with a precision clock signal. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, the DS1086LU-527+ stands out with its ability to reduce electromagnetic interference (EMI) at the source, making it an ideal choice for applications where noise reduction is critical.

Key Features

  • Spread-Spectrum Clock Output: The oscillator uses spread-spectrum technology to reduce EMI, which can help in passing stringent EMI testing without the need for additional shielding or filtering components.
  • Frequency Range: The device provides a wide frequency range from 66.6MHz to 133.3MHz, making it suitable for various applications and allowing for flexibility in system design.
  • Low Power Consumption: With its low power usage, the DS1086LU-527+ is an excellent choice for power-sensitive applications, ensuring that systems remain energy-efficient without sacrificing performance.
  • Programmable via I²C Interface: Users can easily program the device through a standard I²C interface, offering convenience and adaptability to specific system requirements.
  • Integrated Multiplier and Divider: The oscillator includes an integrated multiplier and divider, providing additional functionality to fine-tune the output frequency for precise clocking needs.
  • Compact Package: The DS1086LU-527+ comes in a small 10-pin µSOP package, saving valuable board space and making it suitable for space-constrained applications.

Applications

The DS1086LU-527+ is designed for a broad range of applications, including but not limited to:

  • Computing systems (desktops, laptops, servers)
  • Consumer electronics (set-top boxes, gaming consoles)
  • Networking equipment (routers, switches, network cards)
  • Telecommunications systems
  • Industrial controls

With its combination of spread-spectrum capability, programmability, and compact form factor, the DS1086LU-527+ from Maxim Integrated is a powerful solution for designers looking to optimize their systems for both performance and EMI compliance. Whether it's for a new design or an upgrade to an existing system, this oscillator is engineered to meet the stringent demands of today's digital world.

You May Also Be Interested in

Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
Lowest to $3.2909
Silicon Labs
Need more? Email Us
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess