The NB6L239MNR2G, brought to you by ON Semiconductor, is a cutting-edge 2:1 differential-to-LVPECL clock buffer that ensures high-speed and precise clock distribution for advanced applications. Designed to meet the rigorous demands of today's high-speed data environments, this clock buffer is an ideal choice for applications requiring low skew, low jitter, and a wide frequency range.
Key Features
- High Frequency Range: Capable of handling clock frequencies up to 3GHz, making it suitable for high-performance systems.
- Low Skew: With an exceptionally low output-to-output skew of 20ps, the NB6L239MNR2G ensures synchronized signal distribution.
- Differential Inputs: Supports differential LVPECL, LVDS, CML, or SSTL inputs, providing versatile compatibility with various signal types.
- Selectable Divide Ratio: Offers a selectable divide ratio (1, 2, 4, or 8) that enables users to scale the output frequency as needed for their specific application.
- Functional Output Enable: An output enable function allows for the management of output states, which is crucial for power-saving and system initialization.
- Supply Voltage: Operates with a supply voltage of 2.375 V to 3.465 V, accommodating a range of power environments.
- Temperature Range: Guaranteed to perform over the full industrial temperature range of -40°C to 85°C.
- Package: Available in a compact 16-pin QFN package, minimizing the PCB space required.
Applications
The NB6L239MNR2G is a versatile component that can be utilized in a variety of applications where high-speed and reliable clock distribution is critical. It is particularly well-suited for:
- Networking and telecommunications equipment
- High-speed data acquisition systems
- Test and measurement equipment
- Data centers and server farms
- High-performance computing
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the industry's highest standards for performance and reliability. The NB6L239MNR2G is a testament to this commitment, offering designers a robust clock buffer solution that can significantly enhance system performance and stability.