EN
  • EN
  • DE

DSC1001BI1-004.0000

Part No DSC1001BI1-004.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 4 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 72
Win Source Part Number 1179316-DSC1001BI1-004.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001BI1-004.0000 CAD Model

Description

Introducing the DSC1001BI1-004.0000, a precision silicon MEMS oscillator from the esteemed Microchip Technology. Pioneers in the field of microcontroller and analog semiconductors, Microchip Technology presents this high-quality, low-power oscillator as a solution for modern electronic applications requiring exceptional reliability and stability.

The DSC1001 series features a frequency range that is specifically designed to meet the versatile needs of industries such as telecommunications, consumer electronics, and automotive systems. The DSC1001BI1-004.0000 model boasts a frequency of 4.000 MHz, providing a stable clock signal for your critical applications.

This compact oscillator is encapsulated in an industry-standard 4-SMD, no lead package, ensuring easy integration into various circuit designs without the need for external load capacitors. The product's dimensions are meticulously crafted to fit into tight spaces, making it an ideal choice for space-constrained applications.

With a supply voltage of 1.8V to 3.3V, the DSC1001BI1-004.0000 is designed for energy-efficient operation. Its low power consumption is crucial for battery-powered devices, contributing to longer battery life and reduced environmental impact.

Temperature stability is a key feature of this oscillator, with an operating temperature range of -40°C to +85°C. This ensures consistent performance even under extreme environmental conditions, making it suitable for outdoor and industrial applications where temperature variations are common.

The DSC1001BI1-004.0000 also provides excellent aging characteristics, with a frequency stability that is maintained over time. This long-term reliability is vital for systems that require consistent operation without frequent recalibration.

In summary, the DSC1001BI1-004.0000 from Microchip Technology is a high-quality, low-power MEMS oscillator that offers exceptional stability, precision, and reliability for a wide range of electronic applications. Its robust design and energy efficiency make it a smart choice for designers looking to enhance their systems with a dependable clock source.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess