EN
  • EN
  • DE

LTC6990CDCB#TRMPBF

Part No LTC6990CDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6DFN  /  Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 488Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 235 µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Mounting SMD (SMT)
Base Product Number LTC6990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6990CDCBTRMPBF,LTC6990CDCB#TRMPBFCT,LTC6990CDCB#TRMPBFDKR,LTC6990CDCB#TRMPBFTR
Standard Package 500
Win Source Part Number 966118-LTC6990CDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6990CDCB#TRMPBF CAD Model

Description

Introducing the LTC6990CDCB#TRMPBF TimerBlox® from Analog Devices Inc.

The LTC6990CDCB#TRMPBF is a versatile and precise silicon oscillator that forms part of the TimerBlox® series from Analog Devices Inc. This innovative component is designed to provide users with a highly stable and configurable clock signal that can serve a wide range of timing applications. With its compact size and ease of use, the LTC6990 is an ideal solution for engineers looking to implement timing solutions without the complexity of traditional oscillators.

Key Features

  • Frequency Range: The device offers a wide frequency range of 488Hz to 2MHz, which can be set using a single external resistor, providing flexibility for various applications.
  • Voltage-Controlled Oscillator (VCO): The LTC6990 includes a VCO with a control voltage input, allowing the frequency to be modulated for applications such as spread spectrum clocking.
  • High Accuracy: Users can expect precision frequency generation with an accuracy of ±1.5% at 25°C and ±3.5% over the full temperature range of -40°C to 125°C.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered and portable applications.
  • Simple Configuration: The LTC6990 can be configured with minimal external components, simplifying the design process and reducing board space requirements.
  • Output Options: It provides both CMOS and open drain output options, offering compatibility with a variety of digital circuits.

Applications

The LTC6990CDCB#TRMPBF is a highly adaptable component suitable for a range of applications, including:

  • Portable electronics
  • Wireless communication systems
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Package and Quality

The LTC6990CDCB#TRMPBF comes in a compact 6-lead DFN package (2mm x 3mm), which is RoHS compliant and designed for surface-mount technology (SMT). Analog Devices Inc. ensures high-quality and reliability, making this oscillator a trusted choice for precision timing solutions.

With its combination of flexibility, precision, and low power consumption, the LTC6990CDCB#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to streamline their timing requirements with a reliable and easy-to-use oscillator.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
NEC
TIMER CIRCUIT
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7274 $52.1836
33+ $3.0584 $100.9272
51+ $2.9628 $151.1028
70+ $2.8672 $200.7040
91+ $2.7717 $252.2247
121+ $2.4849 $300.6729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,360 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess