EN
  • EN
  • DE

DSC1101CE1-011.2896T

Part No DSC1101CE1-011.2896T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 11.2896 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1204671-DSC1101CE1-011.2896T
Ultra Librarian 3D Model Ultra Librarian DSC1101CE1-011.2896T CAD Model

Description

Product Overview: DSC1101CE1-011.2896T from Microchip Technology

The DSC1101CE1-011.2896T is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art oscillator is designed to meet the stringent requirements of today's electronic devices, offering a reliable and stable frequency source for a wide range of applications.

With its compact footprint, the DSC1101CE1-011.2896T is ideal for space-constrained applications. It comes in a small 6-pin ceramic package that measures just 3.2 x 2.5 mm, making it an excellent choice for portable devices, IoT applications, and other systems where board space is at a premium.

The oscillator operates at a fixed frequency of 11.2896 MHz, which is a common clock frequency used in digital audio equipment and other applications requiring a precise and stable timing source. The high stability and low jitter of the DSC1101CE1-011.2896T ensure optimal performance for applications that cannot tolerate frequency variations.

One of the key features of this MEMS oscillator is its low power consumption, which makes it suitable for battery-powered devices where energy efficiency is critical. Additionally, the DSC1101CE1-011.2896T boasts excellent temperature stability, maintaining consistent performance over a wide temperature range, typically from -40°C to +85°C.

The oscillator also provides robust resistance to shock and vibration, which is essential for applications in harsh environments or those subject to mechanical stresses. This durability is a hallmark of MEMS technology and contributes to the reliability and longevity of the device.

Integration is straightforward, as the DSC1101CE1-011.2896T is designed to be a drop-in replacement for traditional crystal oscillators, requiring no external components for operation. This plug-and-play convenience allows designers to reduce development time and accelerate time-to-market for their products.

In summary, the DSC1101CE1-011.2896T MEMS oscillator from Microchip Technology is a high-quality, highly reliable timing solution that combines small size, low power consumption, and excellent environmental resilience, making it an ideal choice for a multitude of modern electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess