EN
  • EN
  • DE

DS1033Z-25

Part No DS1033Z-25
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 25NS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Multiple Tap 25, 25, 25ns 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS1033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917277-DS1033Z-25
Ultra Librarian 3D Model Ultra Librarian DS1033Z-25 CAD Model

Description

Introducing the DS1033Z-25 Programmable Delay Line from Maxim Integrated

The DS1033Z-25 is a highly versatile and reliable programmable delay line chip designed by Maxim Integrated to meet the needs of a wide array of applications that require precise timing adjustments. This innovative component is a perfect solution for designers looking to control pulse timing and synchronization in their digital circuits without the need for complex programming or additional hardware.

Key Features

  • Programmable Delays: The DS1033Z-25 offers five programmable tap delays, ranging from 1ns to 32ns, allowing designers to fine-tune the timing within their electronic systems with high precision.
  • High-Speed Operation: With an operating frequency of up to 100MHz, this delay line is suitable for high-speed applications, ensuring that your system can handle rapid signal processing without compromise.
  • Low-Power Consumption: Maxim Integrated understands the importance of energy efficiency, which is why the DS1033Z-25 is designed to operate with low power consumption, making it ideal for battery-operated devices.
  • Compact Package: The device comes in an 8-pin SO package, which is not only space-efficient but also easy to integrate into various PCB layouts.
  • Wide Operating Temperature Range: The DS1033Z-25 is built to perform reliably over a broad temperature range, from -40°C to +85°C, ensuring stability across different environments and applications.

Applications

The DS1033Z-25's precision and programmability make it an excellent choice for a multitude of applications, including:

  • Signal Processing
  • Network Synchronization
  • Timing Adjustment in Digital Logic Circuits
  • Waveform Generation
  • Glitch Filtering

With its combination of features, the DS1033Z-25 is an essential component for engineers and designers who require a reliable and easy-to-use solution for timing adjustments. Maxim Integrated's commitment to quality and performance ensures that the DS1033Z-25 will enhance the functionality and efficiency of your electronic projects.

For more detailed specifications and application notes, please visit Maxim Integrated's official website or contact their customer support for technical assistance.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9378 $59.6890
12+ $9.7951 $117.5412
19+ $9.4890 $180.2910
26+ $9.1829 $238.7554
33+ $8.8769 $292.9377
44+ $7.9586 $350.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess