EN
  • EN
  • DE

DS1010S-60/T&R

Part No DS1010S-60/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Number of Taps/Steps 10
Function Nonprogrammable
Delay to 1st Tap 6ns
Tap Increment 6 ns
Available Total Delays 60ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1010
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1055991-DS1010S-60/T&R
Ultra Librarian 3D Model Ultra Librarian DS1010S-60/T&R CAD Model

Description

The DS1010S-60/T&R from Maxim Integrated is a high-precision silicon delay line that offers a reliable and flexible solution for timing adjustments in digital circuits. This delay line product is designed to provide a series of equidistant delays for digital signals, allowing designers to fine-tune the timing of signal paths within their electronic systems.

Key Features

  • Programmable Delays: The DS1010S-60/T&R features five equally spaced taps, each providing a 60ns delay increment. This enables precise timing adjustments up to a total of 300ns.
  • High Precision: The device ensures a delay tolerance of ±5ns or ±5% (whichever is greater), providing the accuracy needed for critical timing applications.
  • Low Voltage Operation: Operating at a voltage range of 4.75V to 5.25V, the DS1010S-60/T&R is suitable for 5V systems, offering compatibility with a wide range of digital logic levels.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this delay line is ideal for use in environments with varying temperature conditions.
  • Compact Packaging: The device is available in a 14-pin SOIC package, making it easy to integrate into space-constrained designs.
  • Tape and Reel Packaging: Supplied in tape and reel (T&R) format, the DS1010S-60/T&R is optimized for automated assembly processes, enhancing production efficiency.

Applications

The DS1010S-60/T&R is suitable for a variety of applications where precise timing control is essential. It is commonly used in:

  • Signal processing and conditioning
  • Timing adjustment in microprocessor systems
  • Glitch-free clock switching
  • Network synchronization
  • Delay lines in digital communications

Conclusion

The Maxim Integrated DS1010S-60/T&R silicon delay line is a versatile component that addresses the need for precise delay adjustments in a compact and efficient form factor. Its robust design and ease of integration make it a preferred choice for engineers looking to optimize the timing of digital signals in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess