EN
  • EN
  • DE

MT40A1G16KNR-062E:E

Part No MT40A1G16KNR-062E:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 16GBIT PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)
Manufacturer Micron Technology Inc.
Package Tray
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 96-TFBGA
Case / Package 96-FBGA (7.5x13.5)
Family Name MT40A1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1080
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928279-MT40A1G16KNR-062E:E
Ultra Librarian 3D Model Ultra Librarian MT40A1G16KNR-062E:E CAD Model

Description

The Micron Technology Inc. MT40A1 is a high-performance SDRAM - DDR4 Memory IC with a capacity of 16Gb (1G x 16).

  • Type: SDRAM - DDR4 Memory IC
  • Capacity: 16Gb (1G x 16)
  • Interface: Parallel
  • Frequency: 1.6 GHz
  • Package: 96-FBGA (7.5x13.5)
  • Operating Temperature: 0°C to 95°C
  • Supply and Demand: Balanced
  • Family: MT40A1
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: High
  • Package Quantity: 1080 pieces per package
  • HTSUS: 8542.32.0036
  • Production Lead Time: 35 weeks
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5623
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $17.7142
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $22.5715
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess