The DS1013S-150 is a high-quality, precision silicon delay line manufactured by Maxim Integrated. This innovative component provides a fixed-delay timing solution that is essential for a variety of digital signal processing applications. With its robust design and reliable performance, the DS1013S-150 is an ideal choice for system designers who require precise timing delays in their circuitry.
Key Features
- Timing Precision: The DS1013S-150 offers a delay time of 150ns, ensuring accurate timing for critical digital signals.
- Three Delayed Clock Outputs: It provides three equally spaced outputs for additional timing flexibility.
- High Reliability: Built with Maxim Integrated's advanced technology, this delay line boasts high reliability and stability over temperature and voltage variations.
- Wide Operating Range: The device operates over a wide voltage range of 4.75V to 5.25V, accommodating various power supply levels.
- Low Power Consumption: The DS1013S-150 is designed for low power consumption, making it suitable for power-sensitive applications.
- Compact SMD Package: The component comes in a compact surface-mount package, which is ideal for space-constrained applications.
Applications
The DS1013S-150 is used in a broad range of applications where precise timing delays are crucial. These include:
- Signal Processing
- Network Synchronization
- Industrial Control Systems
- Computer Motherboards
- Embedded Systems
Technical Specifications
| Parameter |
Value |
| Delay Time |
150ns |
| Supply Voltage |
4.75V to 5.25V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
Surface Mount (SMD) |
With its precision timing and reliable performance, the DS1013S-150 from Maxim Integrated is a top-tier solution for designers looking to enhance the timing accuracy of their digital systems.