EN
  • EN
  • DE

SKKT 91/12D

Part No SKKT 91/12D
Manufacturer Semikron
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semikron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843732-SKKT 91/12D
Ultra Librarian 3D Model Ultra Librarian SKKT 91/12D CAD Model

Description

The SKKT 91/12D is a thyristor module manufactured by Semikron. It is designed for use in power control applications, particularly in industrial settings. This module is part of Semikron's range of thyristor modules known for their reliability and performance.

Applications:

  • AC Motor Control: Used in controlling the speed and torque of AC motors.
  • DC Motor Control: Employed in converting AC to DC for controlling DC motors.
  • Soft Starters: Integral in soft starter circuits to reduce inrush current during motor startup.
  • Rectifiers: Used in rectifier circuits to convert AC to DC power.
  • Welding Equipment: Incorporated in welding machines for controlling the welding current.

Features:

  • High Voltage Rating: Designed to handle high voltage applications.
  • High Current Capability: Capable of conducting high levels of current.
  • Isolated Baseplate: Features an isolated baseplate for easy mounting and thermal management.
  • Robust Construction: Built with durable materials to withstand harsh industrial environments.
  • Low On-State Voltage Drop: Minimizes power losses due to low on-state voltage drop.

Benefits:

  • Efficient Power Control: Enables efficient and precise control of electrical power.
  • Reliable Performance: Delivers reliable performance in demanding industrial applications.
  • Easy Installation: Simplified mounting with the isolated baseplate design.
  • Reduced Power Losses: Minimizes power dissipation, improving overall system efficiency.
  • Enhanced System Protection: Provides protection against overvoltage and overcurrent conditions.

Additional Details:

The SKKT 91/12D typically has a voltage rating of 1200V and a current rating of 91A. It requires adequate heat sinking to dissipate heat generated during operation. The module's terminals are designed for secure and reliable connections. The operating temperature range is typically between -40°C to +125°C. Detailed specifications, including gate trigger current and voltage requirements, are available in the product datasheet.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess