EN
  • EN
  • DE

DS1010-80

Part No DS1010-80
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 80NS 14DIP  /  Delay Line IC Nonprogrammable 10 Tap 80ns 14-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 10
Function Nonprogrammable
Delay to 1st Tap 8ns
Tap Increment 8 ns
Available Total Delays 80ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number DS1010
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS1010-80,2156-DS1010-80-MA
Standard Package 25
Win Source Part Number 998948-DS1010-80
Ultra Librarian 3D Model Ultra Librarian DS1010-80 CAD Model

Description

The Maxim Integrated DS1010-80 is a highly versatile silicon delay line product that offers a precise, programmable delay of signals with minimal external components required. This device is part of the DS1010 series, which is renowned for its reliability and performance in timing management applications.

Features

  • Programmable Delays: The DS1010-80 provides five equally spaced delays ranging from 4ns to 500ns per step, allowing for a total delay of up to 80ns to 10µs.
  • High Precision: With its advanced silicon technology, the device ensures a delay accuracy of ±5% or ±2ns, whichever is greater, thereby guaranteeing precise timing for critical applications.
  • Versatile Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with various logic families.
  • Low Power Consumption: The DS1010-80 is optimized for low power consumption, which is critical for power-sensitive designs.
  • Temperature Stability: The delay is stable over the full temperature range of 0°C to 70°C, ensuring consistent performance under varying environmental conditions.

Applications

The Maxim Integrated DS1010-80 is ideal for a wide range of applications where precise signal timing is paramount. These include:

  • Timing adjustment in digital circuits
  • Signal synchronization and skew compensation
  • Waveform generation and shaping
  • Pulse-width modulation and delay-based modulation schemes
  • System calibration and timing fine-tuning in embedded systems

Easy Integration

The DS1010-80 is designed for simple integration into existing designs thanks to its industry-standard 14-pin DIP (Dual In-line Package) or SO (Small Outline) package. Its pin-compatible nature with other devices in the DS1010 series allows for easy scalability or adjustments to timing requirements without significant design changes.

With Maxim Integrated's commitment to quality and long-term reliability, the DS1010-80 is a smart choice for designers looking to add precise timing control to their systems with minimal design overhead and maximum flexibility.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess