EN
  • EN
  • DE

78P7200-IH

Part No 78P7200-IH
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description 1 LINE INTERFACE UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Line Interface Unit (LIU)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 155mA
Power (Watts) 930 mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 29503-78P7200-IH
Ultra Librarian 3D Model Ultra Librarian 78P7200-IH CAD Model

Description

The 78P7200-IH is a highly integrated, feature-rich IC from Maxim Integrated, designed to cater to the demanding needs of today's sophisticated communication systems. This product is a testament to Maxim's commitment to providing innovative solutions that combine efficiency with high performance.

Key Features

  • High Integration: The 78P7200-IH integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Robust Performance: Engineered to deliver reliable performance even under challenging conditions, making it suitable for mission-critical applications.
  • Energy Efficient: Maxim Integrated's focus on power management is evident in this product, which is designed to operate with minimal power consumption, extending the life of battery-powered devices.
  • Compact Design: The small footprint of the 78P7200-IH allows for its use in space-constrained applications, without compromising on functionality.

Applications

The versatility of the 78P7200-IH makes it ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Data communication equipment
  • Portable and battery-powered devices
  • Networking hardware

Technical Specifications

The 78P7200-IH boasts an impressive set of technical specifications that ensure its suitability for high-performance applications:

  • Supply Voltage: Specified to meet the needs of the latest generation of communication equipment.
  • Operating Temperature: Designed to function in a wide range of environmental conditions, ensuring reliability across different use cases.
  • Package Type: Comes in a package that is designed for optimal thermal and electrical performance.

In conclusion, the 78P7200-IH from Maxim Integrated is a cutting-edge product that offers a blend of integration, efficiency, and performance, making it an excellent choice for designers looking to create advanced communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0239 $64.1912
18+ $6.5837 $118.5066
28+ $6.3779 $178.5812
38+ $6.1722 $234.5436
49+ $5.9665 $292.3585
65+ $5.3493 $347.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess