EN
  • EN
  • DE

M0781-6-B

Part No M0781-6-B
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN BRASS16 / Round Spacer Unthreaded M6 Brass 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M6
Diameter - Inside 0.252" (6.40mm)
Diameter - Outside 0.630" (16.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 0.472" (12.00mm)
Material Brass
MSL Level Not Applicable
ECCN EAR99
HTSUS 7419.80.5050
Other Names 1772-M0781-6-B
Standard Package 1
Win Source Part Number 1134817-M0781-6-B
Ultra Librarian 3D Model Ultra Librarian M0781-6-B CAD Model

Description

This brass round spacer is a part of the fasteners and accessories category of electronic components.

  • Overall Length: 0.472 inches (12.00mm)
  • Diameter Outside: 0.630 inches (16.00mm)
  • Packaging: Bulk
  • Between Board Height: 0.594 inches (15.08mm)
  • Diameter Inside: 0.252 inches (6.40mm)
  • Gender: Female to Female
  • Manufacturer: RAF Electronic Hardware
  • Also Known As: 1772-M0781-6-B

You May Also Be Interested in

RAF Electronic Hardware
HEX STANDOFFCLEAR ANODIZE3/8 HEX / Hex Standoff Threaded #8-32 Aluminum 0.500" (12.70mm) 1/2" Clear
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $1.1435
Keystone Electronics
ROUND STANDOFF #6-32 BRASS 1/8" / Round Standoff Threaded #6-32 Brass 0.125" (3.18mm) 1/8"
Lowest to $0.7278
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M2.5x0.45 Brass 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M6 Aluminum 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M3.5x0.6 Aluminum 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
ROUND SWAGE STANDOFFELECTRO TIN1 / Round Standoff Threaded #6-32 Brass 0.625" (15.88mm) 5/8"
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M5x0.8 Brass 0.594" (15.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess